location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDC 3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDC3250
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 3.4 kg White
  • - Energy efficiency class: D
  • - 65 dB
More>>>
Short summary description Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White:
This short summary of the Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EDC 3250, Freestanding, Front-load, White, 3.4 kg, 100 min, 65 dB

Long summary description Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White:
This is an auto-generated long summary of Electrolux EDC 3250 tumble dryer Freestanding Front-load 3.4 kg D White based on the first three specs of the first five spec groups.

Electrolux EDC 3250. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 3.4 kg, Cycle time: 100 min, Noise level: 65 dB. Energy efficiency class: D, Energy consumption: 2.78 kWh. Depth: 420 mm, Width: 595 mm, Height: 686 mm