Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux ECF23461W freestanding Chest 230L A+ White freezer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECF23461W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECF23461W
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7546
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 29 Nov 2017 23:06:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux ECF23461W freestanding Chest 230L A+ White freezer:
This short summary of the Electrolux ECF23461W freestanding Chest 230L A+ White freezer data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux ECF23461W, Chest, 230 L, 15 kg/24h, 47 dB, A+, White
Long summary description Electrolux ECF23461W freestanding Chest 230L A+ White freezer :

Electrolux ECF23461W. Case design: Freestanding, Type: Chest. Freezer net capacity: 230 L, Freezing capacity: 15 kg/24h, Noise level: 47 dB. Energy efficiency class: A+, Annual energy consumption: 298 kWh. Colour of product: White

This is an auto-generated long summary of Electrolux ECF23461W freestanding Chest 230L A+ White freezer based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Type *
Characteristics of the device.
Chest
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Freezer number of shelves/baskets *
2
Performance
Freezer net capacity *
The usable storage space of the freezer.
230 L
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
15 kg/24h
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
47 dB
Freezer temperature (min)
-18 °C
Ergonomics
Indication light
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1.6 m
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Annual energy consumption *
The amount of energy used by the product per year.
298 kWh
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230-240
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1325 mm
Depth *
The distance from the front to the back of something.
665 mm
Height *
The measurement of the product from head to foot or from base to top.
876 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
58.3 kg
X