location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EAT7100R toaster 2 slice(s) 980 W Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAT7100R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAT7100R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5999884746829
Category:
Electrical device for making toast.
Toasters Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 03:10:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EAT7100R toaster 2 slice(s) 980 W Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Red
  • - Reheat function Defrost function
  • - Removable crumb tray
  • - 980 W
Long product name Electrolux EAT7100R toaster 2 slice(s) 980 W Red :
The long product name of Electrolux EAT7100R toaster 2 slice(s) 980 W Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EEWA-7100R ELECTROLUX TOSTAPANE / TOSTAFETTE TOSTAPANE CON POTENZA 980 WATT. REGOLAZIONE ELETTRONICA DELLA TOSTATURA: 7 IMPOSTAZIONI CON LUCE PILOTA. TASTI SCONGELAMENTO E RISCALDAMENTO CON SPIA. COLORE ACCIAIO INOX CROMATO/ ROSSO METALLIZZATO.
More>>>
Short summary description Electrolux EAT7100R toaster 2 slice(s) 980 W Red:
This short summary of the Electrolux EAT7100R toaster 2 slice(s) 980 W Red data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EAT7100R, 2 slice(s), Red, Stainless steel, 980 W, 1 m, 175 mm

Long summary description Electrolux EAT7100R toaster 2 slice(s) 980 W Red:
This is an auto-generated long summary of Electrolux EAT7100R toaster 2 slice(s) 980 W Red based on the first three specs of the first five spec groups.

Electrolux EAT7100R. Number of slices: 2 slice(s), Product colour: Red, Housing material: Stainless steel. Power: 980 W. Cord length: 1 m, Width: 175 mm, Depth: 283 mm