Electrolux EN3601MOX, SN-T, 40 dB, 4 kg/24h, Stainless steel
Electrolux EN3601MOX. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 226 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 111 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 242 kWh. Product colour: Stainless steel