Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EFP5200 700W 2.1L Red,Stainless steel food processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFP5200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910 013 036
Category
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
food processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10106
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 19 Nov 2017 20:55:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EFP5200 700W 2.1L Red,Stainless steel food processor:
This short summary of the Electrolux EFP5200 700W 2.1L Red,Stainless steel food processor data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EFP5200, 2.1 L, Red, Stainless steel, Rotary, 1.2 L, 3 discs, 700 W

Long summary description Electrolux EFP5200 700W 2.1L Red,Stainless steel food processor:
This is an auto-generated long summary of Electrolux EFP5200 700W 2.1L Red,Stainless steel food processor based on the first three specs of the first five spec groups.

Electrolux EFP5200. Bowl capacity: 2.1 L, Colour of product: Red, Stainless steel, Control type: Rotary. Power: 700 W

Features
Bowl capacity *
How much can be placed or stored in the bowl.
2.1 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Red, Stainless steel
Number of speeds *
The different speeds that the device can operate at.
2
Ice crushing
The device crushes ice (breaking ice up into very little pieces).
Yes
Control type
The way in which the device is controlled.
Rotary
Citrus press
Yes
Blender bowl capacity
1.2 L
Adjustable slicing disc
Yes
Dishwasher-proof parts
Yes
Features
On/off switch
The button which is pressed to switch the device on or off.
Yes
Safety lock
Yes
Number of discs
The amount of discs contained in the device.
3 discs
Handle(s)
The part by which an object is held, carried, or controlled.
Yes
Number of blades
The number of blades, which are the flat cutting edges of a knife, saw, or other tool.
1
Illuminated on/off switch
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
700 W
Packaging content
Kneading tool
Yes
X