Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux EEWA7100 1.5L 2200W Black, Stainless steel electric kettle

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EEWA7100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910 013 002 show
Show alternative article codes used in the online market place
Category
Electric appliance used to boil water for tea, coffee etc.
electric kettles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1326
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 15 Jan 2018 14:40:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux EEWA7100 1.5L 2200W Black, Stainless steel electric kettle:
This short summary of the Electrolux EEWA7100 1.5L 2200W Black, Stainless steel electric kettle data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EEWA7100, 2200 W, AC, 210 mm, 160 mm, 238 mm

Long summary description Electrolux EEWA7100 1.5L 2200W Black, Stainless steel electric kettle:
This is an auto-generated long summary of Electrolux EEWA7100 1.5L 2200W Black, Stainless steel electric kettle based on the first three specs of the first five spec groups.

Electrolux EEWA7100. Power: 2200 W, Power source type: AC. Width: 210 mm, Depth: 160 mm, Height: 238 mm

Technical details
Water tank capacity *
The total amount of water which the tank can hold.
1.5 L
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Stainless steel
Housing material *
Stainless steel
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
No
Water level indicator *
Yes
Overheat protection *
Yes
Cordless *
Yes
Control type
The way in which the device is controlled.
Lever
Lid opening type
Button
Removable filter
Yes
Anti-calc filter
Yes
Technical details
Illuminated on/off switch
Yes
Concealed heating element
Yes
360° rotational base
Yes
Boil-dry protection
Yes
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2200 W
Power source type *
What the power source is.
AC
Weight & dimensions
Width
The measurement or extent of something from side to side.
210 mm
Depth
The distance from the front to the back of something.
160 mm
Height
The measurement of the product from head to foot or from base to top.
238 mm
Country Distributor
Czech Republic 1 distributor(s)
X