Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electrolux ESTM7500S Immersion blender 0.8L 700W Grey blender

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESTM7500S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910 002 441 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543340606
Category
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
blenders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21485
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 18 Oct 2017 22:00:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electrolux ESTM7500S Immersion blender 0.8L 700W Grey blender:
This short summary of the Electrolux ESTM7500S Immersion blender 0.8L 700W Grey blender data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ESTM7500S, Immersion blender, 0.8 L, Grey, 1.8 m, Plastic, Stainless steel

Long summary description Electrolux ESTM7500S Immersion blender 0.8L 700W Grey blender:
This is an auto-generated long summary of Electrolux ESTM7500S Immersion blender 0.8L 700W Grey blender based on the first three specs of the first five spec groups.

Electrolux ESTM7500S. Type: Immersion blender, Bowl capacity: 0.8 L, Colour of product: Grey. Bowl material: Plastic, Material knife: Stainless steel. Power: 700 W. Width: 71 mm, Depth: 71 mm, Height: 380 mm

Features
Type *
Characteristics of the device.
Immersion blender
Bowl capacity *
How much can be placed or stored in the bowl.
0.8 L
Removable bowl *
The bowl can be removed from the product, for cleaning purposes or for ease of storage.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Cord length
The distance from one end of the cord (cable) to the other.
1.8 m
Number of knife wings
2
Material
Bowl material
What the bowl is made out of e.g. glass, metal.
Plastic
Material
Material knife
Stainless steel
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
700 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
71 mm
Depth
The distance from the front to the back of something.
71 mm
Height
The measurement of the product from head to foot or from base to top.
380 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.75 kg
X