location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESB7300S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910 002 378 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543328444
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 15:06:31
The date of the most recent change of this product data-sheet in Icecat.
Electrolux 910 002 378 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.65 L Stainless steel
  • - Ice crushing
  • - 900 W
More>>>
Short summary description Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel:
This short summary of the Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ESB7300S, Tabletop blender, 1.65 L, Ice crushing, 1.2 m, 900 W, Stainless steel

Long summary description Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel:
This is an auto-generated long summary of Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel based on the first three specs of the first five spec groups.

Electrolux ESB7300S. Bowl capacity: 1.65 L. Type: Tabletop blender, Product colour: Stainless steel, Cord length: 1.2 m. Blending bowl material: Glass. Power: 900 W, AC input voltage: 220 - 240 V. Width: 167 mm, Depth: 167 mm, Height: 400 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:24:39
Uk has collected 1 expert review for Electrolux ESB7300S 1.65 L Tabletop blender 900 W Stainless steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%