Electrolux 903 152 357 user manual
(3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Dry Bagless 0.8 L Bordeaux
- - Vacuum air filtering: Cyclonic Filtering 82 dB
- - Battery Lithium-Ion (Li-Ion) 25.2 V Runtime: 78 min
More>>>
Short summary description Electrolux ZB5026 Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Bordeaux:
This short summary of the Electrolux ZB5026 Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Bordeaux data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux ZB5026, Stick vacuum, Bagless, Bordeaux, 0.8 L, Dry, Cyclonic
Long summary description Electrolux ZB5026 Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Bordeaux:
This is an auto-generated long summary of Electrolux ZB5026 Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Bordeaux based on the first three specs of the first five spec groups.
Electrolux ZB5026. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Bordeaux. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Width: 160 mm, Depth: 265 mm, Height: 1090 mm