Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cylinder vacuum 3.5 L 750 W Metallic, Tungsten
- - Variable power
- - Dry Dust bag
- - Filtering 58 dB
- - Dust container full indicator Operating radius: 12 m
More>>>
Short summary description Electrolux EUS89TM 3.5 L Cylinder vacuum Dry 750 W Dust bag:
This short summary of the Electrolux EUS89TM 3.5 L Cylinder vacuum Dry 750 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.
Electrolux EUS89TM, 750 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, Filtering
Long summary description Electrolux EUS89TM 3.5 L Cylinder vacuum Dry 750 W Dust bag:
This is an auto-generated long summary of Electrolux EUS89TM 3.5 L Cylinder vacuum Dry 750 W Dust bag based on the first three specs of the first five spec groups.
Electrolux EUS89TM. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Dirt separating method: Filtering, Noise level: 58 dB. Product colour: Metallic, Tungsten