location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EUP86TBM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 278 806
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 0.8 L Blue, Titanium
  • - Vacuum air filtering: Cyclonic Filtering
  • - Removable filter
  • - Battery Lithium-Ion (Li-Ion) 32.4 V Runtime: 95 min
More>>>
Short summary description Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium:
This short summary of the Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EUP86TBM, Stick vacuum, Bagless, Blue, Titanium, 0.8 L, Dry, Cyclonic

Long summary description Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium:
This is an auto-generated long summary of Electrolux EUP86TBM Stick vacuum Battery Dry Cyclonic Bagless 0.8 L Blue, Titanium based on the first three specs of the first five spec groups.

Electrolux EUP86TBM. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Titanium. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 32.4 V. Width: 160 mm, Depth: 265 mm, Height: 1090 mm