location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAPC54IW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900 258 260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543559459
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:49:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 650 W Black, White
  • - Variable power
  • - Dry Bagless
  • - Hygiene Filter Cyclonic 78 dB
  • - Operating radius: 7.8 m
More>>>
Short summary description Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless:
This short summary of the Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux EAPC54IW, 650 W, Cylinder vacuum, Dry, Bagless, Hygiene Filter, Cyclonic

Long summary description Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless:
This is an auto-generated long summary of Electrolux EAPC54IW Cylinder vacuum Dry 650 W Bagless based on the first three specs of the first five spec groups.

Electrolux EAPC54IW. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless. Vacuum air filtering: Hygiene Filter, Dirt separating method: Cyclonic, Noise level: 78 dB. Product colour: Black, White