Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lever arch file rado top 50 mm, for A4, PP/paper(Blue)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10454BL
Category
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byElba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3429
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder :
The short editorial description of Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder

Lever arch file rado top 50 mm, for A4, PP/paper
More>>>
Short summary description Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder:
This short summary of the Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue), A4, Blue, 280 sheets, 5 cm, 50 x 290 x 318 mm

Long summary description Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder:
This is an auto-generated long summary of Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue) ring binder based on the first three specs of the first five spec groups.

Elba Lever arch file rado top 50 mm, for A4, PP/paper(Blue). Format: A4, Product colour: Blue, Maximum capacity: 280 sheets. Dimensions (WxDxH): 50 x 290 x 318 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details