Elba logo

Elba Rado ring binder A4 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12302
Info modified on:
19 Nov 2020, 09:17:27
Short summary description Elba Rado ring binder A4 Black, Grey:

Elba Rado, A4, Aluminium, Cardboard, Black, Grey, 570 sheets, 8 cm, 285 mm

Long summary description Elba Rado ring binder A4 Black, Grey:

Elba Rado. Format: A4, Material: Aluminium, Cardboard, Product colour: Black, Grey. Width: 285 mm, Height: 318 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.