Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elac 3D-13 BT 35W White loudspeaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D-13 BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35231
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4220
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Elac 3D-13 BT 35W White loudspeaker :
The short editorial description of Elac 3D-13 BT 35W White loudspeaker

ELAC 3D-13 BT, 35W, Bluetooth, White, 5.4kg
More>>>
Short summary description Elac 3D-13 BT 35W White loudspeaker:
This short summary of the Elac 3D-13 BT 35W White loudspeaker data-sheet is auto-generated and uses the product title and the first six key specs.
Elac 3D-13 BT, 1.0 channels, 35 W, 53 - 25000 Hz, 25000 Ω, White
Long summary description Elac 3D-13 BT 35W White loudspeaker :

Elac 3D-13 BT. Audio output channels: 1.0 channels. RMS rated power: 35 W, Frequency range: 53 - 25000 Hz, Impedance: 25000 Ω. Colour of product: White

This is an auto-generated long summary of Elac 3D-13 BT 35W White loudspeaker based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Elac 3D-13 BT and the rating is 100 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
100%