Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 35 W 1.0 channels
- - 53 - 25000 Hz
- - Bluetooth
Warranty:
Long product name Elac 3D-13 BT loudspeaker 35 W
:
ELAC 3D-13 BT, 35W, Bluetooth, Black, 5.4kg
The long product name of Elac 3D-13 BT loudspeaker 35 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ELAC 3D-13 BT, 35W, Bluetooth, Black, 5.4kg
More>>>
Short summary description Elac 3D-13 BT loudspeaker 35 W:
This short summary of the Elac 3D-13 BT loudspeaker 35 W data-sheet is auto-generated and uses the product title and the first six key specs.
Elac 3D-13 BT, 1.0 channels, 35 W, 53 - 25000 Hz
Long summary description Elac 3D-13 BT loudspeaker 35 W:
This is an auto-generated long summary of Elac 3D-13 BT loudspeaker 35 W based on the first three specs of the first five spec groups.
Elac 3D-13 BT. Audio output channels: 1.0 channels. RMS rated power: 35 W, Frequency range: 53 - 25000 Hz