location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elac SUB 2080 D 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac Check ‘Elac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUB 2080 D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35202
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Elac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Elac SUB 2080 D 500 W :
The long product name of Elac SUB 2080 D 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Subwoofer - SUB 2080 D
More>>>
Short summary description Elac SUB 2080 D 500 W:
This short summary of the Elac SUB 2080 D 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Elac SUB 2080 D, 500 W, 18 - 180 Hz, 35 Ω, 25 cm, 1 W, 90 - 240 V

Long summary description Elac SUB 2080 D 500 W:
This is an auto-generated long summary of Elac SUB 2080 D 500 W based on the first three specs of the first five spec groups.

Elac SUB 2080 D. Subwoofer RMS power: 500 W, Subwoofer frequency range: 18 - 180 Hz, Impedance: 35 Ω. Power consumption (standby): 1 W, AC input voltage: 90 - 240 V. Subwoofer width: 33 cm, Subwoofer depth: 40 cm, Subwoofer height: 52.8 cm