location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elac SUB 211 D Cherry (fruit) 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac Check ‘Elac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUB 211 D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35183
Category:
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers Check ‘Elac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:51:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Elac SUB 211 D Cherry (fruit) 250 W :
The long product name of Elac SUB 211 D Cherry (fruit) 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Subwoofer - SUB 211 D
More>>>
Short summary description Elac SUB 211 D Cherry (fruit) 250 W:
This short summary of the Elac SUB 211 D Cherry (fruit) 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Elac SUB 211 D, 250 W, 24 - 240 Hz, Cherry (fruit), 300 W, 0.5 W, 90 - 240 V

Long summary description Elac SUB 211 D Cherry (fruit) 250 W:
This is an auto-generated long summary of Elac SUB 211 D Cherry (fruit) 250 W based on the first three specs of the first five spec groups.

Elac SUB 211 D. Subwoofer RMS power: 250 W, Subwoofer frequency range: 24 - 240 Hz. Product colour: Cherry (fruit). Power consumption (typical): 300 W, Power consumption (standby): 0.5 W, AC input voltage: 90 - 240 V. Subwoofer width: 33.5 cm, Subwoofer depth: 43 cm, Subwoofer height: 47.5 cm