location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elac CC 61 Black 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac Check ‘Elac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC 61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31432
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Elac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elac CC 61 Black 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W 1.0 channels
  • - 48 - 25000 Hz 6 Ω
  • - Black
Long product name Elac CC 61 Black 80 W :
The long product name of Elac CC 61 Black 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80W, 48 - 25000 Hz, 7.5kg, Black Ash Decor
More>>>
Short summary description Elac CC 61 Black 80 W:
This short summary of the Elac CC 61 Black 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Elac CC 61, 1.0 channels, 80 W, 48 - 25000 Hz, 6 Ω, Black

Long summary description Elac CC 61 Black 80 W:
This is an auto-generated long summary of Elac CC 61 Black 80 W based on the first three specs of the first five spec groups.

Elac CC 61. Audio output channels: 1.0 channels. RMS rated power: 80 W, Frequency range: 48 - 25000 Hz, Impedance: 6 Ω, Sensitivity: 88.5 dB. Product colour: Black