Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Elac SUB 111.2 ESP 100W Cherry

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUB 111.2 ESP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31264
Category
Speaker which produces bass sounds (low-pitched audio frequencies).
subwoofers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3948
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 01 Sep 2017 12:51:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Elac SUB 111.2 ESP 100W Cherry :
The short editorial description of Elac SUB 111.2 ESP 100W Cherry

SUB 111.2 ESP cherry, 100 W, 35 - 240 Hz, 13 Kg
More>>>
Short summary description Elac SUB 111.2 ESP 100W Cherry:
This short summary of the Elac SUB 111.2 ESP 100W Cherry data-sheet is auto-generated and uses the product title and the first six key specs.
Elac SUB 111.2 ESP, 100 W, 35 - 240 Hz, 40 - 180 Hz, 220 Ω, 200 W, 0.5 W
Long summary description Elac SUB 111.2 ESP 100W Cherry :

Elac SUB 111.2 ESP. Subwoofer RMS power: 100 W, Subwoofer frequency range: 35 - 240 Hz, Subwoofer crossover frequencies: 40 - 180 Hz. Power consumption (typical): 200 W, Power consumption (standby): 0.5 W, AC input voltage: 110 - 240. Colour of product: Cherry. Subwoofer width: 25.7 cm, Subwoofer depth: 40 cm, Subwoofer height: 40 cm

This is an auto-generated long summary of Elac SUB 111.2 ESP 100W Cherry based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Elac SUB 111.2 ESP but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%