location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elac FS 607 X-Jet Silver 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac Check ‘Elac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS 607 X-Jet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31244
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Elac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elac FS 607 X-Jet Silver 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W 1.0 channels
  • - 28 - 50000 Hz 8 Ω
  • - Silver
More>>>
Short summary description Elac FS 607 X-Jet Silver 400 W:
This short summary of the Elac FS 607 X-Jet Silver 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Elac FS 607 X-Jet, 1.0 channels, 400 W, 28 - 50000 Hz, 8 Ω, Silver

Long summary description Elac FS 607 X-Jet Silver 400 W:
This is an auto-generated long summary of Elac FS 607 X-Jet Silver 400 W based on the first three specs of the first five spec groups.

Elac FS 607 X-Jet. Audio output channels: 1.0 channels. RMS rated power: 400 W, Frequency range: 28 - 50000 Hz, Impedance: 8 Ω, Sensitivity: 89 dB. Product colour: Silver