location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elac 4 PI PLUS.2 Titanium 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elac Check ‘Elac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 PI PLUS.2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20406
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Elac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elac 4 PI PLUS.2 Titanium 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W
  • - 10000 - 53000 Hz 6 Ω
  • - Titanium
Long product name Elac 4 PI PLUS.2 Titanium 400 W :
The long product name of Elac 4 PI PLUS.2 Titanium 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 PI PLUS.2, 400W, titan shadow
More>>>
Short summary description Elac 4 PI PLUS.2 Titanium 400 W:
This short summary of the Elac 4 PI PLUS.2 Titanium 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Elac 4 PI PLUS.2, 400 W, 10000 - 53000 Hz, 6 Ω, Titanium

Long summary description Elac 4 PI PLUS.2 Titanium 400 W:
This is an auto-generated long summary of Elac 4 PI PLUS.2 Titanium 400 W based on the first three specs of the first five spec groups.

Elac 4 PI PLUS.2. RMS rated power: 400 W, Frequency range: 10000 - 53000 Hz, Impedance: 6 Ω, Sensitivity: 92 dB. Product colour: Titanium