location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX3031W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX3031WH-BK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 75.7 cm (29.8")
  • - 2560 x 1600 pixels
  • - 6 ms 260 cd/m² 900:1
  • - 82 W
Warranty: Five Years
Long product name EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black :
The long product name of EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eizo SX3031W 6 ms, 260 cd/m², 900:1, 29.8"
More>>>
EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
The official description of EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in Comfort with 30" of Screen Space
The 30" screen with its native resolution of 2560 x 1600 gives you more than twice as many pixels to work with as a 20 or 21 inch monitor with a 1600 x 1200 resolution. Open up your DTP, CAD/CAM, graphic and web design applications and work in comfort without having to worry about your windows and palettes overlapping.

Two Monitors in One with Picture-By-Picture
The SX3031W lets you display the ouputs from two differnent computers on the left and right halves of the screen - essentially giving you two monitors with resolutions of up to 1280 × 1600 in one. This eliminates the usual bezels between monitors and toggling between computers.

Wide Color Gamut
Color reproduction areaThe monitor reproduces 97% of the Adobe RGB color space so it can display most colors in a digital photo taken in Adobe RGB mode. Furthermore, it also has an sRGB mode to accurately reproduce colors in this narrower but commonly used color space, such as those seen on web pages or digital photos taken in sRGB mode.

12-Bit Gamma, 16-Bit Internal Processing
12-Bit Gamma, 16-Bit Internal ProcessingComes equipped with an EIZO integrated circuit which has a 12-bit look-up table with a color palette of 68 billion colors from which the most appropriate 16.7 million (8-bits) are displayed. It also features 16-bit internal processing for smooth display of grayscale tones, especially in dark areas of an image which typically are difficult for LCD monitors to display without banding.

Brightness and Color Uniformity with DUE
Fluctuations in brightness and chroma on different parts of the screen are characteristic of LCD panels. Generally, the larger the screen, the more noticeable these uniformity errors become. EIZO's Digital Uniformity Equalizer (DUE) helps to compensate for these errors, resulting in a much more uniform image.

Detailed Color Control
The OSD menu offers adjustment of brightness, gamma, saturation, hue, gain and color temperature from 4,000 K to 10,000 K in 500 K increments. For fine-tuning of even a single color, the hue and saturation settings for red, green, blue, cyan, magenta, and yellow can be adjusted independently.

More Effective Software Calibration
CalibrationWith many large screen monitors, software calibration of the computer’s graphics board is vital for achieving the desired color values. The SX monitors, however, already provide extensive color adjustment in the OSD menu. This means that any software calibration you do will contribute to a much better grayscale ramp - a key indicator of how well dark tones can be displayed as well as overall color accuracy.

Fast Response Time
An overdrive circuit is included to reduce gray-to-gray response time to 6 ms and ensure that movies and other moving images look clean and sharp with an absolute minimum of blurring and ghosting.

Flexible Screen Positioning
Flexible ScreenThe stand lets you set the screen to the optimum viewing position with wide-range height adjustment, 40° tilt, and 70° swivel. It also pivot 90° for changing to portrait mode.

Scale Non-Native Resolutions to Full Screen
When working at less than native resolution or aspect ratios other than 16:10, you can use the scaling function to enlarge your work proportionally or expand it to fill the screen. This is especially useful when using the monitor’s single link input. You can then smooth or sharpen the image in five increments.

Color Vision Deficiency Simulation
To avoid creating inconveniences and even dangers for those with color vision deficiency, care must be taken when choosing color schemes for everyday items such as maps, road signs, web sites, and power indicator lights. This monittor can instantly simulate how still and moving images appear to people with color vision deficiency, and do so much faster than software-based tools that slow down with larger files.

Preset Modes
For optimum viewing of different kinds of content, EIZO’s Fine Contrast function includes modes for office applications (Text mode), video (Movie mode), graphics (Picture mode), web browsing (sRGB mode), and user-defined settings (Custom mode). Modes switch automatically with the bundled ScreenManager Pro for LCD software, or manually with the press of a button.

Simple Color Matching with EIZO EasyPIX
EIZO easyPIX imageThe EIZO EasyPIX color matching tool is ideal for digital SLR camera users looking to match colors between their monitors and photo prints. With the EasyPIX software you can match the monitor’s color and brightness with that of the photo paper and then create a monitor profile with the bundled EX1 color sensor. No expertise in color management is required and the profile can be shared with image retouching software to ensure accurate results when printing.

Commitment to Quality
While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history – with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry’s only 5-year manufacturer’s limited warranty.

Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO’03 and TÜV Ergonomics ensures a better working environment. The EIZO Eco Products 2006 label indicates this product meets strict internal requirements for design, manufacturing, packaging, and usage.

Short summary description EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This short summary of the EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO SX3031W, 75.7 cm (29.8"), 2560 x 1600 pixels, 6 ms, Black

Long summary description EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black:
This is an auto-generated long summary of EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

EIZO SX3031W. Display diagonal: 75.7 cm (29.8"), Display resolution: 2560 x 1600 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
75.7 cm (29.8")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
900:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2505 x 0.2505 mm
Viewable size, horizontal
64.1 cm
Viewable size, vertical
40.1 cm
Display scanning frequency
31 – 100 kHz, 59 – 61 Hz (VGA Text: 69 – 71 Hz)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
DVI-D ports quantity
2
HDCP
Yes
Ergonomics
Height adjustment
11.8 cm
Ergonomics
Swivel angle range
35 - 35°
Tilt angle range
40 - 0°
Plug and Play
Yes
Child lock
Yes
Power
Power consumption (typical) *
82 W
Weight & dimensions
Width (with stand)
689 mm
Depth (with stand)
254.7 mm
Height (with stand)
511.5 mm
Weight (with stand)
15.7 g
Width (without stand)
689 mm
Depth (without stand)
90 mm
Height (without stand)
450 mm
Weight (without stand)
11.2 g
Packaging content
Quick start guide
Yes
Manual
Yes
Other features
TV tuner integrated
No
Certification
TCO'03, TÜV/Ergonomics (including ISO 13406-2), TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, RoHS, WEEE, CCC, EIZO Eco Products 2006
Thin Client
Processor frequency
0.269 GHz
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:59:05
Uk has collected 8 expert reviews for EIZO SX3031W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-07-31 02:59:05
The FlexScan SX3031W is the first 30-inch display to offer more than eight-bit image processing for greater colour depth and more accurate colour rendering. This isn’t the only reason to pay around £250 more for the SX3031W than rival models, thou...
80%
alphr.com
Updated:
2011-07-31 02:59:05
Stunning image quality and colour reproduction, plus some innovative features. We know exactly what to expect with Eizo monitors: accurate and vivid colour reproduction, tank-like construction and a hefty price tag. The monstrous 30in FlexScan SX3031W...
83%
pcauthority.com.au
Updated:
2011-11-07 13:37:45
We know exactly what to expect with Eizo monitors: accurate and vivid colour reproduction, tank-like construction and a hefty price tag. The monstrous 30in FlexScan SX3031W is no exception, but it has a marvellous trick up its sleeve.With a native reso...
83%