location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX2762W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX2762W-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047038887 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 2560 x 1440 pixels 16:9
  • - 6 ms 270 cd/m² 850:1
  • - 64 W
Warranty: 5 years
Long product name EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black :
The long product name of EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SX2762W, 27", IPS, 850 : 1, 12 ms, 16:9, DVI-D, USB, DisplayPorts, Black
More>>>
EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:
The official description of EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide Area, High Resolution Screen
The FlexScan SX2762W features a 2560 × 1440 native resolution across its 27-inch screen. This is more than double the pixels of a 19-inch monitor with a 1280 × 1024 resolution and 60% more than a monitor with a 1920 × 1200 resolution. This gives you plenty of room to spread out your windows and palettes.

Wide Color Gamut
Color reproduction areaThe monitor reproduces 97% of the Adobe RGB color space so it can display most colors in a digital photo taken in Adobe RGB mode. Furthermore, it also has an sRGB mode to accurately reproduce colors in this narrower but commonly used color space, such as those seen on web pages or digital photos taken in sRGB mode.

Three Inputs Including DisplayPort
DVI-D, DisplayPort, and Mini DisplayPort are included. DisplayPort and Mini DisplayPort accept both video and audio signals simultaneously. Mini DisplayPort offers the further benefit of connection with Mac and Windows-based notebook computers.

10-Bit Simultaneous Display
The monitor can display 10-bit color from a 16-bit look-up table via its DisplayPort, Mini DisplayPort, and DVI-D inputs*. This is more than 1 billion colors shown simultaneously which is 64 times greater than the 16.7 million colors of 8-bit display. The result is even smoother color gradations and reduced Delta-E between two adjacent colors.

Hardware Calibration with EIZO EasyPIX
EIZO EasyPIX imageEIZO EasyPIX lets you calibrate the monitor itself (hardware calibration rather than the computer's graphics board (software calibration). This ensures more accurate and predictable color. EasyPIX is sold separately and consists of software and the EIZO EX1 color sensor.

Detailed Color Control
The OSD menu and bundled ScreenManager Pro for LCD software offers adjustment of brightness, gamma, saturation, hue, gain and color temperature from 4,000 K to 10,000 K in 100 K increments. For fine-tuning of even a single color, the hue and saturation settings for red, green, blue, cyan, magenta, and yellow can be adjusted independently.

Preset Modes
Different types of creative work require different color settings. To ensure you get the right ones, this monitor comes with three customizable preset modes for assigning your own values for brightness, contrast, color temperature, and gamma. In addition, Paper, Text, Picture, Movie, and sRGB modes are also included. You can switch modes automatically with the bundled ScreenManager Pro for LCD software or manually with the press of a button.

Brightness and Color Temperature Stability
To ensure proper display of color, the FlexScan SX2762W comes equipped with patented EIZO technology that stabilizes the monitor's brightness level after startup or coming out of power saving mode. Furthermore, a temperature sensor detects and automatically suppresses changes in color and brightness caused by fluctuations in the surrounding temperature.

Brightness and Color Uniformity with DUE
DUE imageFluctuations in brightness and chroma on different parts of the screen are characteristic of LCD panels. Generally, the larger the screen, the more noticeable these uniformity errors become. EIZO's Digital Uniformity Equalizer (DUE) helps to compensate for these errors, resulting in a much more uniform image.

Fast Response Time
An overdrive circuit is included to reduce gray-to-gray response time to 6 ms and ensure that movies and other moving images look clean and sharp with an absolute minimum of blurring and ghosting.

New Cabinet and Stand Design
FlexStand 2The FlexScan SX2762W features a new cabinet and is the first monitor with the new FlexStand 2. The cabinet design maintains the distinct look of EIZO monitors while introducing a more smoothly rounded appearance. The FlexStand 2 complements the new cabinet design while offering very versatile positioning with 152 mm height adjustment, 25° tilt, 344° swivel, and 90° rotation for portrait mode viewing.

Presence Sensor for Power Savings
EcoView SenseEIZO's EcoView Sense feature unites convenience with energy savings by ensuring that the monitor automatically conserves power when it is not in use. EcoView Sense is an integrated presence sensor that prompts the monitor to switch to power save mode when it does not detect your presence for 70 seconds, and then resume normal operation when you return. To prevent the screen from reactivating when it shouldn't, EcoView Sense differentiates between your presence and a still object like an empty chair or general office activity in the background.

Optimized Brightness with Auto EcoView
EcoView SenseA sensor on the front of the monitor measures ambient light and optimizes the screen's brightness to ensure the screen is never too bright or too dark. If preferred, Auto EcoView can be deactivated in the OSD menu.

Energy and Environmental Efficiency Index
EcoView IndexA user-activated EcoView Index displays the level of power savings and equivalent amount of CO2 reduction compared to using the monitor without Auto EcoView activated and with the screen set at a brightness of 100%.

On-Screen Button Guide
On-Screen Button GuideGraphics professionals often work in a dimly lit environment which can make it difficult to read a monitor's adjustment buttons. The SX2762W, however, includes an on-screen button guide that labels what each of the buttons are for so you can easily navigate the OSD menu.

Colorblindness Simulation Software
To avoid creating inconveniences and even dangers for those with color vision deficiency, care must be taken when choosing color schemes for everyday items such as maps, road signs, web sites, and power indicator lights. With the bundled UniColor Pro, an EIZO-developed software, the monitor can instantly simulate how still and moving images appear to people with color blindess vision deficiency, and do so much faster than software-based tools that slow down with larger files.

Short summary description EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:
This short summary of the EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO SX2762W, 68.6 cm (27"), 2560 x 1440 pixels, LED, LCD, 6 ms, Black

Long summary description EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:
This is an auto-generated long summary of EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black based on the first three specs of the first five spec groups.

EIZO SX2762W. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
6 ms
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.2331 x 0.2331 mm
Horizontal scan range
26 - 89 kHz
Vertical scan range
23.75 - 63 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
DVI-D ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
HDCP
Yes
AC (power) in
Yes
Common interface Plus (CI+)
No
Common interface (CI)
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Pivot
Yes
Pivot angle
90
Swivel angle range
-172 - 172°
Tilt angle range
0 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
64 W
Power consumption (standby) *
1 W
Power consumption (max)
160 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
646 mm
Depth (with stand)
281.5 mm
Height (with stand)
425 mm
Weight (with stand)
13.6 kg
Width (without stand)
646 mm
Depth (without stand)
92 mm
Height (without stand)
402 mm
Weight (without stand)
9.7 kg
Other features
Display
LCD
TV tuner integrated
No
Height adjustment range (imperial)
7.5
Video Dot Rate
242 MHz
Certification
CUDO, TCO, CE, CB, VCCI-B, RoHS, WEEE
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 16 expert reviews for EIZO SX2762W computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2022-10-17 18:56:23
Where consumer monitors merely have to be good enough, the rigours of professional and semi-professional use demand on-screen colours are picture-perfect, a requirement that often comes at considerable cost. With the FlexScan SX2762W, Eizo is aiming to gi...
Bottom line Stunning image quality proves its worth for professional use, but the usual price premium applies...
83%
uk.hardware.info
Updated:
2022-10-17 18:56:23
Since the arrival of the TFT display, there has been very little reason, aside from the price, to not go for the largest screen possible. A large model isn't deeper than a smaller display, so not much extra space is needed. The rapid rise of the LED bac...
Bottom line The 17 monitors we reviewed range in price from £200 to more than £1,000, and are therefore also aimed at different market segments. If we look at which monitors have allround good performance with a reasonable price, a number of displays get our attent...
0%
uk.hardware.info
Updated:
2022-10-17 18:56:23
Most IT product categories tend to evolve rapidly, but developments in computer monitors have been decidedly slower. Although larger screens are slowly becoming more affordable, the most common resolution remains 1920x1080 pixels. Nonetheless, this year...
0%
flatpanelshd.com
Updated:
2022-10-17 18:56:23
Eizo’s range of SX monitors is aimed specifically at photographers, CAD, DTP and graphic design work. All of the SX monitors feature IPS panels and come bundled with a calibrator to ensure accurate and crisp picture quality for different color working...
Bottom line Eizo SX2762W has the same industrial design as most Eizo monitors but that also means that you get exemplary ergonomic features with a very flexible stand. SX2762W is aimed at photography, CAD and graphic editing and it naturally features all of Eizo's ad...
0%
Country Distributor
France 1 distributor(s)