location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX2462WFS-BK+EP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX2462WFS-BK+EP
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 270 cd/m² 850:1
  • - 95 W
More>>>
Short summary description EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO SX2462WFS-BK+EP, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Black

Long summary description EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

EIZO SX2462WFS-BK+EP. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
31 - 76 kHz
Vertical scan range
49 - 86 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Viewable size diagonal
61 cm
Digital horizontal frequency
31 - 76 kHz
Digital vertical frequency
59 - 61 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ports & interfaces
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Swivel angle range
0 - 40°
Tilt angle range
0 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Swedish
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
95 W
Power consumption (off)
0.8 W
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
230 mm
Height (with stand)
538 mm
Weight (with stand)
10.7 kg
Width (without stand)
566 mm
Depth (without stand)
85 mm
Height (without stand)
367 mm
Weight (without stand)
7.1 kg
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Certification
CE, TUV, ISO, TCO 5.0
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:54:08
Uk has collected 3 expert reviews for EIZO SX2462WFS-BK+EP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%