EIZO logo

EIZO SX2262WH computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74659
Info modified on:
31 May 2024, 09:34:51
Warranty:
5 years
Long product name EIZO SX2262WH computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

SX2262WH, 22" LCD, 280 cd/m2, 6 ms, 1000:1, 1920 × 1200, 16:10, 6600g, black

EIZO SX2262WH computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

Wide Color Gamut
Color reproduction areaThe monitor reproduces 95% of the Adobe RGB color space so it can display most colors in a digital photo taken in Adobe RGB mode. Furthermore, it also has an sRGB mode to accurately reproduce colors in this narrower but commonly used color space, such as those seen on web pages or digital photos taken in sRGB mode.

Fast Response Time
An overdrive circuit is included to reduce gray-to-gray response time to 5 ms and ensure that movies and other moving images look clean and sharp with an absolute minimum of blurring and ghosting.

High Resolution Screen
The FlexScan SX2262W features a 1920 × 1200 native resolution. Compared to the 1680 × 1050 native resolution of most 22-inch monitors, this is approximately 30% more information in the same amount of screen space.

Placement Flexibility
The FlexScan SX2262W comes with a “FlexStand” that offers tilt, swivel, 90° rotation for portrait mode viewing, and 225 mm of height adjustment. Its innovative, bearing-less design reduces mechanical wear and the amount of torque required to adjust height.

High Resolution Screen
The FlexScan SX2262W features a 1920 × 1200 native resolution. Compared to the 1680 × 1050 native resolution of most 22-inch monitors, this is approximately 30% more information in the same amount of screen space.

Three Inputs Including DisplayPort
Connect with up to three PCs via the monitor's dual DVI-I inputs which accept digital and analog signals, and the DisplayPort (digital) input terminals. DisplayPort is next-generation connectivity that transmits both video and audio signals.

10-Bit Simultaneous Display
SimulationThe FlexScan SX2262W employs a 12-bit look-up table with a color palette of 68 billion colors from which the most appropriate 16.7 million (8 bits) are displayed. It also uses 16-bit internal processing for smooth display of grayscale tones without banding. What’s more, using the DisplayPort input, this monitor displays 10-bit color* which is more than 1 billion colors shown simultaneously. This is 64 times greater than the 16.7 million colors of 8-bit display.

Brightness and Color Uniformity with DUE
Fluctuations in brightness and chroma on different parts of the screen are characteristic of LCD panels. Generally, the larger the screen, the more noticeable these uniformity errors become. EIZO's Digital Uniformity Equalizer (DUE) helps to compensate for these errors, resulting in a much more uniform image.

Commitment to Quality
While outsourcing production is now common practice in the monitor industry, EIZO continues to manufacture its products the same way it has throughout its 40 year history – with its own staff at its own factories. This allows EIZO to keep close control over production quality and offer the industry’s only 5-year manufacturer’s limited warranty.

Customer Assurance
A five-year warranty offers a long service life, and compliance with leading industry standards such as TCO'03 and TÜV Ergonomics ensures a better working environment.

Short summary description EIZO SX2262WH computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

EIZO SX2262WH, 55.9 cm (22"), 1920 x 1200 pixels, Full HD, 6 ms, Black

Long summary description EIZO SX2262WH computer monitor 55.9 cm (22") 1920 x 1200 pixels Full HD Black:

EIZO SX2262WH. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.