EIZO logo

EIZO S2401W computer monitor 61 cm (24") 1920 x 1200 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9552
Info modified on:
30 Dec 2024, 17:24:03
Short summary description EIZO S2401W computer monitor 61 cm (24") 1920 x 1200 pixels Grey:

EIZO S2401W, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Grey

Long summary description EIZO S2401W computer monitor 61 cm (24") 1920 x 1200 pixels Grey:

EIZO S2401W. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.