EIZO logo

EIZO FlexScan® 20.1 inch LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18282
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO FlexScan® 20.1 inch LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Grey:

EIZO FlexScan® 20.1 inch LCD, 51 cm (20.1"), 1600 x 1200 pixels, 8 ms, Grey

Long summary description EIZO FlexScan® 20.1 inch LCD computer monitor 51 cm (20.1") 1600 x 1200 pixels Grey:

EIZO FlexScan® 20.1 inch LCD. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.