location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1701-X-SH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1701XST-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592029444 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LED TN+Film
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 300 cd/m² 1000:1
  • - 18 W
More>>>
Short summary description EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
This short summary of the EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO S1701-X-SH, 43.2 cm (17"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:
This is an auto-generated long summary of EIZO S1701-X-SH computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black based on the first three specs of the first five spec groups.

EIZO S1701-X-SH. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Height adjustment. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Headphone outputs
1
HDCP
No
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
Swivelling
Yes
Swivel angle range
0 - 90°
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.6 W
Power consumption (max)
38 W
Weight & dimensions
Bezel width (side)
1.16 cm
Bezel width (top)
1.16 cm
Bezel width (bottom)
1.16 cm
Other features
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
France 1 distributor(s)