EIZO logo

EIZO Wall mount arm 15-19", Black Desk

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85726
Info modified on:
22 Mar 2021, 15:42:27
Short summary description EIZO Wall mount arm 15-19", Black Desk:

EIZO Wall mount arm 15-19", Black, 6 kg, Black

Long summary description EIZO Wall mount arm 15-19", Black Desk:

EIZO Wall mount arm 15-19", Black. Maximum weight capacity: 6 kg. Tilt angle range: 40. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.