EIZO logo

EIZO 51 cm (20.1 inch) Class Color LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27852
Info modified on:
22 Aug 2022, 16:27:03
Short summary description EIZO 51 cm (20.1 inch) Class Color LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

EIZO 51 cm (20.1 inch) Class Color LCD Monitor, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 20 ms, Black

Long summary description EIZO 51 cm (20.1 inch) Class Color LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

EIZO 51 cm (20.1 inch) Class Color LCD Monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 20 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.