Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan L760T-C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L760T-C
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30058
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 18 Dec 2018 02:35:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three Years
Long product name EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :
The short editorial description of EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

FlexScan L760T-C - 48.26 cm (19") LCD, 1280 x 1024, 1000:1, 180 cd/m2, 20 ms
More>>>
EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
The official marketing text of EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey as supplied by the manufacturer

EIZO's largest touch panel monitors require surprisingly little space with their thin bezel design and integrated power supply. They provide accurate color, wide viewing angles, and a sturdy build to withstand the rigors of any environment from medical to point-of-sales.

- 1280 x 1024 native resolution.
- 1000:1 contrast ratio.
- 180 cd/m2 brightness.
- 178° viewing angles.
- Digital/analog inputs.

Short summary description EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This short summary of the EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan L760T-C, 48.3 cm (19"), 1280 x 1024 pixels, 20 ms, Grey

Long summary description EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This is an auto-generated long summary of EIZO FlexScan L760T-C computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey based on the first three specs of the first five spec groups.

EIZO FlexScan L760T-C. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
180 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
20 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294 mm
Viewable size diagonal
48.1 cm
Digital horizontal frequency
30 - 65 kHz
Digital vertical frequency
59 - 61 Hz
Display sRGB
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Design
Certification
TÜV/GM (EN60601-1), CE Medical Device Directive, CB (IEC60601-1, IEC60950), cTÜVus (UL2601-1, CSA C22.2 No. 601-1), FCC-B, Canadian ICES-003-B, VCCI-B, RoHS, WEEE, CCC, EIZO Eco Products 2002
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
0 - 35°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
414 mm
Depth *
The distance from the front to the back of something.
64 mm
Height *
The measurement of the product from head to foot or from base to top.
360 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Width (with stand)
414 mm
Depth (with stand)
208.5 mm
Height (with stand)
442.5 mm
Weight (with stand)
9 kg
Other features
Power requirements
AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz
Country Distributor
Deutschland 3 distributor(s)
France 1 distributor(s)
Customer service details