EIZO logo

EIZO 17" FlexScan® touchpanel LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81268
Info modified on:
29 Oct 2022, 10:56:09
Short summary description EIZO 17" FlexScan® touchpanel LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:

EIZO 17" FlexScan® touchpanel LCD, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms, Grey

Long summary description EIZO 17" FlexScan® touchpanel LCD computer monitor 43.2 cm (17") 1280 x 1024 pixels Touchscreen Grey:

EIZO 17" FlexScan® touchpanel LCD. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment: 82. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.