EIZO logo

EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44652
Info modified on:
29 Oct 2022, 10:55:29
Short summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Grey:

EIZO 15" FlexScan® touchpanel LCD, 38.1 cm (15"), 1024 x 768 pixels, 25 ms, Grey

Long summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Grey:

EIZO 15" FlexScan® touchpanel LCD. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.