location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexScan 24" LCD Wide Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2442W-TS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047028987
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61.2 cm (24.1")
  • - 1920 x 1200 pixels 16:9
  • - 6 ms 450 cd/m² 3000:1
  • - 48 W
Long product name EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels :
The long product name of EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexScan HD2442W
More>>>
EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels:
The official description of EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FlexScan HD2442W comes with dual PC and dual HDMI ports for connecting to PCs and the latest high-definition game consoles and AV devices. It also includes several new features that game and film enthusiasts will appreciate such as Game and Cinema modes as well as 1080/24p motion picture playback to eliminate "judder" or motion artifacts.

- 1920 × 1200 native resolution.
- 3000:1 dynamic contrast ratio.
- 450 cd/m2 brightness.
- 178° viewing angles.
- Dual HDMI and PC inputs.

Short summary description EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels:
This short summary of the EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan 24" LCD Wide Silver, 61.2 cm (24.1"), 1920 x 1200 pixels, 6 ms, Silver

Long summary description EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels:
This is an auto-generated long summary of EIZO FlexScan 24" LCD Wide Silver computer monitor 61.2 cm (24.1") 1920 x 1200 pixels based on the first three specs of the first five spec groups.

EIZO FlexScan 24" LCD Wide Silver. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Display
Display diagonal *
61.2 cm (24.1")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
6 ms
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
Viewable size diagonal
61.1 cm
Digital horizontal frequency
31.5 - 76 kHz
Digital vertical frequency
59 - 61 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
HDMI ports quantity
2
Headphone outputs
2
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
48 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
230 mm
Height (with stand)
480 mm
Weight (with stand)
1.03 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Display viewable area (HxV)
518.4 x 324 mm
Video Dot Rate
162 MHz
Compliance industry standards
VESA DDC 2B
Certification
TCO'03 (black), TÜV/Ergonomics (including ISO 13406-2), TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, EPA ENERGY STAR, RoHS, WEEE, EIZO Eco Products 2006