location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS220-BK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.1 cm (21.3")
  • - 1200 x 1600 pixels
  • - 23 ms 1000 cd/m² 850:1
  • - 100 W
Long product name EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black :
The long product name of EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RadiForce GS220
More>>>
EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black:
The official description of EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GS220 is ideal for a wide variety of tasks from viewing of ultrasound, endoscope, CT and MRI images to use as a PACS/HIS/RIS terminal. In continuously striving for the highest level of safety and quality while contributing to long-term cost reduction, EIZO offers a five-year limited warranty.

To ensure the most accurate and consistent shadings possible, EIZO carefully measures and sets every grayscale tones on the production line to produce a monitor compliant with DICOM Part 14.

When the self-diagnosis function, utilized with bundled RadiCS LE quality control software, detects a change in luminance, a warning icon appears on the desktop taskbar enabling prompt correction. Furthermore, the self-calibration function (patent pending), a simplified calibration compliant with the DICOM Part 14 standard, can periodically be performed to correct the grayscale tones and brightness of the monitor.

10-bit (1,024 tones) from a 13-bit look-up table (8,161 tones) can be displayed simultaneously for high-definition medical imaging.

The Digital Uniformity Equalizer (DUE) function provides optimum backlight luminance uniformity which is considered difficult to attain due to the characteristics of LCD monitors.

Selectable with the front panel buttons, the CAL Switch function allows for various calibration modes of different modalities such as CR, CT, and endoscope images. Furthermore, auto mode settings can be made with the Auto CAL Switch function.

At startup or upon wakeup, the EIZO patented drift correction function quickly stabilizes the brightness level. In addition, a sensor measures the backlight brightness and compensates for brightness fluctuations caused by the ambient temperature and the passage of time.

Short summary description EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black:
This short summary of the EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO GS220, 54.1 cm (21.3"), 1200 x 1600 pixels, 23 ms, Black

Long summary description EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black:
This is an auto-generated long summary of EIZO GS220 computer monitor 54.1 cm (21.3") 1200 x 1600 pixels Black based on the first three specs of the first five spec groups.

EIZO GS220. Display diagonal: 54.1 cm (21.3"), Display resolution: 1200 x 1600 pixels, Response time: 23 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54.1 cm (21.3")
Display resolution *
1200 x 1600 pixels
Touchscreen *
No
Display brightness (typical)
1000 cd/m²
Response time *
23 ms
Contrast ratio (typical) *
850:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.270 x 0.270 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Medical
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
DVI-D ports quantity
1
HDCP
No
Power
Power consumption (typical) *
100 W
Weight & dimensions
Width (without stand)
325 mm
Depth (without stand)
208 mm
Height (without stand)
522 mm
Weight (without stand)
9.9 kg
Other features
TV tuner integrated
No