location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDX1501T-A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FDX1501T-A-P-BK
Category
Monitors, common on smartphones and tablets, which respond to touch.
Touch Screen Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2021 13:08:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black :
The short editorial description of EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black

15", 1024x768, 4:3, 8 ms, USB 2.0, RS-232C, VGA, DVI-D, 3.5mm, 383 x 331 x 62 mm, Panel Mount, black
More>>>
EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black:
The official marketing text of EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black as supplied by the manufacturer

Flexible Installation
To meet the requirements of different industrial installations, the monitor is available in four configurations – desktop, VESA mount, panel mount, and chassis.

High Brightness for Visibility
The maximum brightness of 320 cd/m2 ensures excellent screen visibility in bright ambient environments. The brightness is adjustable to as low as 0.5 cd/m2, making it easy to view in low ambient lighting conditions.

Durable Build
The monitor can withstand temperatures ranging from 0 - 50°C for high durability in industrial environments. In addition, the cabinet does not contain any ventilation holes, making it impervious to liquids and dust.
top view

Touch Panel Variation
touch panelThe monitor is equipped with an analog resistive touch panel that has a minimum touch life of 10 million touches. It accepts touch input from both bare and gloved hands as well as styluses. It is also more resistant to dust and water compared to other touch technologies for increased durability.

Flexible Positioning
The monitor is built to operate in both standard horizontal positions and non-standard positions such as attached to a mounting device or tilted at an extreme angle.

Short summary description EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black:
This short summary of the EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FDX1501T-A, 38.1 cm (15"), 320 cd/m², TN, 1024 x 768 pixels, LCD, 8 ms

Long summary description EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black:
This is an auto-generated long summary of EIZO FDX1501T-A 38.1 cm (15") 1024 x 768 pixels Black based on the first three specs of the first five spec groups.

EIZO FDX1501T-A. Display diagonal: 38.1 cm (15"), Display brightness: 320 cd/m², Display technology: TN. Product colour: Black. Touchscreen technology: Resistive, On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese,..., Windows operating systems supported: Windows 10,Windows 7,Windows 8.1,Windows Vista,Windows XP Home,Windows XP Home x64,Windows XP.... Tilt angle range: 0 - 30°, Panel mounting interface: 75 x 75,100 x 100 mm. Power supply type: AC/DC, Power consumption (max): 12 W, Power consumption (standby): 0.5 W

Display
Display diagonal *
38.1 cm (15")
Display resolution
1024 x 768 pixels
Display type
LCD
Display technology *
TN
Response time
8 ms
Display brightness *
320 cd/m²
Contrast ratio (typical)
600:1
Display
LCD
Pixel pitch
0.297 x 0.297 mm
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Digital horizontal frequency
31 - 49 kHz
Digital vertical frequency
59 - 71 Hz
Separate H/V sync
Yes
Display diagonal (metric)
38 cm
3D
No
Supported graphics resolutions
640 x 400,640 x 480 (VGA),720 x 400,800 x 600 (SVGA),1024 x 768 (XGA)
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Display number of colours
16.78 million colours
Design
Product colour
Black
Performance
Touchscreen technology *
Resistive
Built-in camera *
No
Built-in microphone *
No
Number of OSD languages
9
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
OmniTapps Multitouch compatibility
No
HDCP
Yes
Performance
Windows operating systems supported
Windows 10,Windows 7,Windows 8.1,Windows Vista,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Ports & interfaces
USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
RS-232C
Yes
Ergonomics
Tilt angle range
0 - 30°
Tiltable
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Wall mountable *
Yes
VESA mounting
Yes
Power
Power supply type
AC/DC
Power consumption (max)
12 W
Power consumption (standby)
0.5 W
AC adapter output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width (without stand)
38.3 cm
Depth (without stand)
6.2 cm
Height (without stand)
33.1 cm
Weight (without stand)
3.7 kg
Packaging content
Cables included
USB,VGA
Other features
Power consumption (PowerSave)
1 W
Power management
Yes
Country Distributor
Deutschland 1 distributor(s)