location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D 24-pins /DVI-D 24 pins, Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FD-C39 show
Show alternative article codes used in the online market place
Category: DVI Cables Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2021 14:31:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m :
The long product name of EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-D 24-pins /DVI-D 24 pins, Grey
More>>>
EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m:
The official description of EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For digital graphics boards with DVI out and DVI-D/DVI-I in the monitor

Short summary description EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m:
This short summary of the EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO DVI-D 24-pins /DVI-D 24 pins, Grey, 1.8 m, Grey, DVI-D – DVI-D

Long summary description EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m:
This is an auto-generated long summary of EIZO DVI-D 24-pins /DVI-D 24 pins, Grey DVI cable 1.8 m based on the first three specs of the first five spec groups.

EIZO DVI-D 24-pins /DVI-D 24 pins, Grey. Cable length: 1.8 m, Product colour: Grey. Connector(s): DVI-D – DVI-D

Features
Cable length *
1.8 m
Product colour *
Grey
Other features
Connector(s)
DVI-D – DVI-D
Country Distributor
Sverige 3 distributor(s)
Suomi 1 distributor(s)