Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO i-Sound L3 soundbar speaker 1.8 W Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-Sound L3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20753
Category
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3441
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 27 Feb 2020 10:04:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description EIZO i-Sound L3 soundbar speaker 1.8 W Gray:
This short summary of the EIZO i-Sound L3 soundbar speaker 1.8 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO i-Sound L3, 1.8 W, Gray, 306 mm, 55 mm, 81 mm, 430 g

Long summary description EIZO i-Sound L3 soundbar speaker 1.8 W Gray:
This is an auto-generated long summary of EIZO i-Sound L3 soundbar speaker 1.8 W Gray based on the first three specs of the first five spec groups.

EIZO i-Sound L3. RMS rated power: 1.8 W. Product colour: Gray. Width: 306 mm, Depth: 55 mm, Height: 81 mm. Frequency range: 200 - 20000 Hz

Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
1.8 W
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Weight & dimensions
Width *
The measurement or extent of something from side to side.
306 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
55 mm
Height *
The measurement of the product from head to foot or from base to top.
81 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
430 g
Other features
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
200 - 20000 Hz
Customer service details
Array