Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Einhell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Drill Set AS-G 18
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4512962
Category
Tool with a rotating cutting tip or reciprocating hammer or chisel, used for making holes. Powered by a battery or battery pack and can operate without a power cord or cable attached to a fixed electricity supply.
cordless combi drills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Einhell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7050
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 13:36:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g :
The short editorial description of Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g

Cordless Drill Set AS-G 18
More>>>
Short summary description Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g:
This short summary of the Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g data-sheet is auto-generated and uses the product title and the first six key specs.
Einhell Cordless Drill Set AS-G 18, Pistol grip drill, 6 mm, 6 mm, Nickel-Cadmium (NiCd), 5.7 kg
Long summary description Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g :

Einhell Cordless Drill Set AS-G 18. Type: Pistol grip drill. Drilling diameter in wood (max): 6 mm, Drilling diameter in steel (max): 6 mm. Battery technology: Nickel-Cadmium (NiCd). Weight: 5.7 kg

This is an auto-generated long summary of Einhell Cordless Drill Set AS-G 18 Pistol grip drill Nickel-Cadmium (NiCd) 5700g based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.