Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIKI 610 306 5977 projector lamp 300 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
610 306 5977
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-S50DM-610 306 5977
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEIKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 422
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 26 Apr 2018 20:08:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name EIKI 610 306 5977 projector lamp 300 W NSH :
The short editorial description of EIKI 610 306 5977 projector lamp 300 W NSH

300W / NSH, 2000h
More>>>
Short summary description EIKI 610 306 5977 projector lamp 300 W NSH:
This short summary of the EIKI 610 306 5977 projector lamp 300 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

EIKI 610 306 5977, NSH, 300 W, 2000 h, EIKI

Long summary description EIKI 610 306 5977 projector lamp 300 W NSH:
This is an auto-generated long summary of EIKI 610 306 5977 projector lamp 300 W NSH based on the first three specs of the first five spec groups.

EIKI 610 306 5977. Lamp type: NSH, Bulb power: 300 W, Service life of lamp: 2000 h, Brand compatibility: EIKI