Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - UHP 200 W
- - Service life of lamp: 2000 h
- - Brand compatibility: EIKI
Long product name EIKI 610 293 2751 projector lamp 200 W UHP
:
200W / UHP, 2000h
The long product name of EIKI 610 293 2751 projector lamp 200 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
200W / UHP, 2000h
More>>>
Short summary description EIKI 610 293 2751 projector lamp 200 W UHP:
This short summary of the EIKI 610 293 2751 projector lamp 200 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.
EIKI 610 293 2751, UHP, 200 W, 2000 h, EIKI
Long summary description EIKI 610 293 2751 projector lamp 200 W UHP:
This is an auto-generated long summary of EIKI 610 293 2751 projector lamp 200 W UHP based on the first three specs of the first five spec groups.
EIKI 610 293 2751. Lamp type: UHP, Bulb power: 200 W, Service life of lamp: 2000 h, Brand compatibility: EIKI