location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Efbe-Schott KA 600 Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Efbe-Schott Check ‘Efbe-Schott’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC KA 600 RW
Category:
Machine used to make coffee.
Coffee Makers Check ‘Efbe-Schott’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Efbe-Schott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:32:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Efbe-Schott KA 600 Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker
  • - Ground coffee
  • - 12 cups
  • - 900 W
  • - Red, White
Long product name Efbe-Schott KA 600 Drip coffee maker :
The long product name of Efbe-Schott KA 600 Drip coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KA 600, 12 cup, 900W, Red & White
More>>>
Short summary description Efbe-Schott KA 600 Drip coffee maker:
This short summary of the Efbe-Schott KA 600 Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Efbe-Schott KA 600, Drip coffee maker, Ground coffee, 900 W, Red, White

Long summary description Efbe-Schott KA 600 Drip coffee maker:
This is an auto-generated long summary of Efbe-Schott KA 600 Drip coffee maker based on the first three specs of the first five spec groups.

Efbe-Schott KA 600. Product type: Drip coffee maker, Coffee input type: Ground coffee, Capacity in cups: 12 cups. Power: 900 W. Product colour: Red, White

Brand Image Product code Product Stock Price from
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 MY KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 SI KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 R KA 600 0.00
(excl. VAT)
0 (incl. VAT)
Efbe-Schott

Efbe-Schott KA 600 Drip coffee maker
(show image)
SC KA 600 V KA 600 0.00
(excl. VAT)
0 (incl. VAT)