Long product name EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black
:
USB3.0 Adapter, USB A to SATA II, M/F, PS
The short editorial description of EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black
USB3.0 Adapter, USB A to SATA II, M/F, PS
More>>>
Short summary description EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black:
This short summary of the EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black data-sheet is auto-generated and uses the product title and the first six key specs.
EFB Elektronik EBUSB456, USB 3.0, SATA II, Male/Female, Black
Long summary description EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black:
This is an auto-generated long summary of EFB Elektronik EBUSB456 cable interface/gender adapter USB 3.0 SATA II Black based on the first three specs of the first five spec groups.
EFB Elektronik EBUSB456. Connector 1: USB 3.0, Connector 2: SATA II, Connector gender: Male/Female. Product colour: Black