Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ednet 11146 headphone Intraaural Pink

For access to English, please request an upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ednet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11146
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11146
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ednet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2990
This statistic is based on the 79813 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 77991 free Open Icecat users .
Info modified on: 16 Jul 2018 19:58:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ednet 11146 headphone Intraaural Pink :
The short editorial description of Ednet 11146 headphone Intraaural Pink

11146, Earphones, 9.5mm, 100dB, pink
More>>>
Short summary description Ednet 11146 headphone Intraaural Pink:
This short summary of the Ednet 11146 headphone Intraaural Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Ednet 11146, Intraaural, Wired, 20 - 20000 Hz, 100 dB, 1.2 m, Pink

Long summary description Ednet 11146 headphone Intraaural Pink:
This is an auto-generated long summary of Ednet 11146 headphone Intraaural Pink based on the first three specs of the first five spec groups.

Ednet 11146. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz, Headphone sensitivity: 100 dB, Impedance: 16 Ω, Driver unit: 9.5 mm. Cable length: 1.2 m. Colour of product: Pink

Customer service details