Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Purple Music Headphones
- - Wired
- - Intraaural 20 - 20000 Hz 16 Ω 94 dB
Long product name Ednet 11140 headphones/headset Wired Music Purple
:
11140, Earphones PETIT DÉCOR, Shiny purple
The long product name of Ednet 11140 headphones/headset Wired Music Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
11140, Earphones PETIT DÉCOR, Shiny purple
More>>>
Short summary description Ednet 11140 headphones/headset Wired Music Purple:
This short summary of the Ednet 11140 headphones/headset Wired Music Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Ednet 11140, Wired, 20 - 20000 Hz, Music, Headphones, Purple
Long summary description Ednet 11140 headphones/headset Wired Music Purple:
This is an auto-generated long summary of Ednet 11140 headphones/headset Wired Music Purple based on the first three specs of the first five spec groups.
Ednet 11140. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: Purple