location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edimax BR-6204Wg wireless router Fast Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edimax Check ‘Edimax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-6204Wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-6204WG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049982000840
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edimax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 12:47:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Edimax BR-6204Wg wireless router Fast Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 802.11g
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name Edimax BR-6204Wg wireless router Fast Ethernet White :
The long product name of Edimax BR-6204Wg wireless router Fast Ethernet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BR-6204Wg Wireless 802.11b/g Broadband Router with 4 Ports Switch
More>>>
Short summary description Edimax BR-6204Wg wireless router Fast Ethernet White:
This short summary of the Edimax BR-6204Wg wireless router Fast Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

Edimax BR-6204Wg, 802.11g, Ethernet LAN, ADSL, White

Long summary description Edimax BR-6204Wg wireless router Fast Ethernet White:
This is an auto-generated long summary of Edimax BR-6204Wg wireless router Fast Ethernet White based on the first three specs of the first five spec groups.

Edimax BR-6204Wg. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA2, 64-bit WEP, 128-bit WEP, WPA, Firewall security: Network Address Port Translation (NAPT). Product colour: White. Antenna design: External, Antenna connector type: RP-SMA

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:45:45
Uk has collected 2 expert reviews for Edimax BR-6204Wg wireless router Fast Ethernet White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 06:45:41
Sharing a broadband connection doesnt have to cost a fortune, as Edimax shows with its BR-6204Wg wireless router, which is available for under £40 including VAT. The cheap price doesnt mean you miss out on any features, either. The routers smart...
80%
v3.co.uk
Updated:
2011-09-26 06:45:45
A run of the mill router for those with cable Internet connections...
60%
Brand Image Product code Product Stock Price from
Edimax

Edimax BR-6204WLg wireless router Grey
(show image)
BR-6204WLG BR-6204WLg 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT110 wireless router Black Linksys WRT110 wireless router Black
(show image)
WRT110-EU WRT110 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54G2 wireless router Linksys WRT54G2 wireless router
(show image)
WRT54G2-EU WRT54G2 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT160N wireless router Black Linksys WRT160N wireless router Black
(show image)
WRT160N-EU WRT160N 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6215SRg wireless router
(show image)
BR-6215SRG BR-6215SRg 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Wireless 54Mbps Router, AP, WDS High performance (wLink) wireless router Eminent Wireless 54Mbps Router, AP, WDS High performance (wLink) wireless router
(show image)
EM4050 Wireless 54Mbps Router, AP, WDS High performance (wLink) 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54G wireless router Fast Ethernet Black, Blue Linksys WRT54G wireless router Fast Ethernet Black, Blue
(show image)
WRT54G WRT54G 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GC wireless router Linksys WRT54GC wireless router
(show image)
WRT54GC WRT54GC 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GL wireless router Fast Ethernet Black, Blue Linksys WRT54GL wireless router Fast Ethernet Black, Blue
(show image)
WRT54GL WRT54GL 0.00
(excl. VAT)
0 (incl. VAT)