N300 - Fast Ethernet, 802.11 b/g/n, USB 2.0, 32MB SDRAM, 8MB Flash, White
Edimax 3G-6408n, IEEE 802.11n, 300 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n, Fast Ethernet, 10,100 Mbit/s, 10/100Base-T(X)
Edimax 3G-6408n. Top Wi-Fi standard: IEEE 802.11n, WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u, Routing protocols: IP, Management protocols: PPPoE, static IP, PPTP, dynamic IP & L2TP. Antenna type: external, Antenna gain level (max): 3 dBi. Security algorithms: 128-bit WEP,64-bit WEP,WPA-PSK,WPA2-PSK, NAT functionality: NAT/NAPT IP, VPN support: IPSec/PPTP