location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edge Check ‘Edge’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DiskGO Secure GUARDIAN 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDGDM-228354-PE
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Edge’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB USB Type-A 2.0
  • - Read speed: 27 MB/s Write speed: 14 MB/s
  • - Form factor: Cap
  • - Black
  • - Aluminium
  • - Password protection
Long product name Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black :
The long product name of Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Diskgo Secure Guardian Flash Drive
More>>>
Short summary description Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Edge DiskGO Secure GUARDIAN 32GB, 32 GB, USB Type-A, 2.0, 27 MB/s, Cap, Black

Long summary description Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Edge DiskGO Secure GUARDIAN 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 27 MB/s, Write speed: 14 MB/s. Form factor: Cap. Password protection. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:19:51
Uk has collected 1 expert review for Edge DiskGO Secure GUARDIAN 32GB USB flash drive USB Type-A 2.0 Black and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
toptenreviews.com
Updated:
2012-01-25 04:19:51
The DiskGO Secure GUARDIAN from EDGE Tech Corp. is quite comparable to the SanDisk Extreme Contour and the DataTraveler Vault Privacy Edition secure USB drives. Its disk-write speed is not as fast as the SanDisk, but it has a better warranty than the D...
Good EDGE Tech Corp. provides a limited lifetime warranty...
Bad Technical support is limited to email and web forms.
Bottom line The DiskGO Secure GUARDIAN is a good secure USB drive for Windows. A Mac version is in the works...
50%