Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Edge Pro MousePad Black,Grey mouse pad

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro MousePad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED-MM-1
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7350041080251
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Edge: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3394
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 21 Aug 2017 10:15:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Edge Pro MousePad Black,Grey mouse pad:
This short summary of the Edge Pro MousePad Black,Grey mouse pad data-sheet is auto-generated and uses the product title and the first six key specs.
Edge Pro MousePad, Black, Grey, Neoprene, 300 mm, 200 mm, 300 x 200 x 3 mm
Long summary description Edge Pro MousePad Black,Grey mouse pad :

Edge Pro MousePad. Colour of product: Black, Grey, Material: Neoprene. Width: 300 mm, Depth: 200 mm, Dimensions (WxDxH): 300 x 200 x 3 mm

This is an auto-generated long summary of Edge Pro MousePad Black,Grey mouse pad based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 9175801 Black, Silver mouse pad
(show image)
9175801 9175801 EUR 7,60
(excl. VAT)
EUR 9,12 (incl. VAT)
Fellowes

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel
(show image)
9374001 Angle Adjustable Mouse Pad Wrist Support Premium Gel EUR 9,36
(excl. VAT)
EUR 11,23 (incl. VAT)